Vishay Intertechnology, Inc. Res Wirewound 2515 511 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R WSN2515511R0DEB

Description
Res Wirewound 2515 511 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 511 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 511 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R - WSN2515511R0DEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 511 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
WSN2515511R0DEB
Res Wirewound 2515 511 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R WSN2515511R0DEB
Res Wirewound 2515 511 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 511 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN2515511R0DEB
Product Name Res Wirewound 2515 511 Ohm 0.5% 1W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers