Vishay Intertechnology, Inc. Res Wirewound 2515 33.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSN251533R20FEA

Description
Res Wirewound 2515 33.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 33.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 33.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R - WSN251533R20FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 33.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R
WSN251533R20FEA
Res Wirewound 2515 33.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R WSN251533R20FEA
Res Wirewound 2515 33.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Res Wirewound 2515 33.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN251533R20FEA
Product Name Res Wirewound 2515 33.2 Ohm 1% 1W ¦20ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers