Vishay Intertechnology, Inc. Res Wirewound 2012 1.69 Ohm 5% 1/2W ¦50ppm/¦C SMD Bulk WSN01-21R690JEK

Description
Res Wirewound 2012 1.69 Ohm 5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 2012 1.69 Ohm 5% 1/2W ¦50ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2012 1.69 Ohm 5% 1/2W ¦50ppm/¦C SMD Bulk - WSN01-21R690JEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2012 1.69 Ohm 5% 1/2W ¦50ppm/¦C SMD Bulk
WSN01-21R690JEK
Res Wirewound 2012 1.69 Ohm 5% 1/2W ¦50ppm/¦C SMD Bulk WSN01-21R690JEK
Res Wirewound 2012 1.69 Ohm 5% 1/2W ¦50ppm/¦C SMD Bulk

Res Wirewound 2012 1.69 Ohm 5% 1/2W ¦50ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN01-21R690JEK
Product Name Res Wirewound 2012 1.69 Ohm 5% 1/2W ¦50ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details