Vishay Intertechnology, Inc. SMD 80 Ohm 2W Resistor WSN000280R00FTA

Description
Res Wirewound 4527 80 Ohm 1% 2W 20ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSN000280R00FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSN000280R00FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Wirewound 4527 80 Ohm 1% 2W 20ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSN000280R00FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSN000280R00FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 80 Ohm 2W Resistor - 52-WSN000280R00FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 80 Ohm 2W Resistor
52-WSN000280R00FTA
SMD 80 Ohm 2W Resistor 52-WSN000280R00FTA
Res Wirewound 4527 80 Ohm 1% 2W 20ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSN000280R00FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSN000280R00FTA can be used for catalog matching and distributor lookup.

Res Wirewound 4527 80 Ohm 1% 2W 20ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSN000280R00FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 80 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSN000280R00FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 4527 80 Ohm 1% 2W ¦20ppm/¦C SMD T/R - WSN000280R00FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4527 80 Ohm 1% 2W ¦20ppm/¦C SMD T/R
WSN000280R00FTA
Res Wirewound 4527 80 Ohm 1% 2W ¦20ppm/¦C SMD T/R WSN000280R00FTA
Res Wirewound 4527 80 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Res Wirewound 4527 80 Ohm 1% 2W ¦20ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 52-WSN000280R00FTA WSN000280R00FTA
Product Name SMD 80 Ohm 2W Resistor Res Wirewound 4527 80 Ohm 1% 2W ¦20ppm/¦C SMD T/R
Resistance Range 80 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625963-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details