Vishay Intertechnology, Inc. Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSN00012R000FTB

Description
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote
Description
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R - WSN00012R000FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R
WSN00012R000FTB
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R WSN00012R000FTB
Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN00012R000FTB
Product Name Res Wirewound 2515 2 Ohm 1% 1W ¦50ppm/¦C SMD T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details