Vishay Intertechnology, Inc. Wirewound Resistors - SMD 2.1ohms 2watts 1% WSN-2 2.1 1 TR

Description
Wirewound Resistors - SMD 2.1ohms 2watts 1%
Request a Quote
Description
Wirewound Resistors - SMD 2.1ohms 2watts 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 2.1ohms 2watts 1% - WSN-2 2.1 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 2.1ohms 2watts 1%
WSN-2 2.1 1 TR
Wirewound Resistors - SMD 2.1ohms 2watts 1% WSN-2 2.1 1 TR
Wirewound Resistors - SMD 2.1ohms 2watts 1%

Wirewound Resistors - SMD 2.1ohms 2watts 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSN-2 2.1 1 TR
Product Name Wirewound Resistors - SMD 2.1ohms 2watts 1%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details