Vishay Precision Group RES .0002 OHM 5% 3W METAL STRIP WSMS5515L2000JK

Description
RES .0002ohm 5% 3W METAL STRIP
Request a Quote Datasheet
Description
RES .0002ohm 5% 3W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .0002 OHM 5% 3W METAL STRIP - WSMS5515L2000JK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .0002 OHM 5% 3W METAL STRIP
WSMS5515L2000JK
RES .0002 OHM 5% 3W METAL STRIP WSMS5515L2000JK
RES .0002ohm 5% 3W METAL STRIP

RES .0002ohm 5% 3W METAL STRIP

Supplier's Site
Through Hole Current Sense Resistor, Wsms5515 Series, 200 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay - 27T3040 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Wsms5515 Series, 200 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
27T3040
Through Hole Current Sense Resistor, Wsms5515 Series, 200 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay 27T3040
Through Hole Current Sense Resistor, WSMS5515 Series, 200 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Through Hole Current Sense Resistor, WSMS5515 Series, 200 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSMS5515L2000JK 27T3040
Product Name RES .0002 OHM 5% 3W METAL STRIP Through Hole Current Sense Resistor, Wsms5515 Series, 200 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
Resistance Range 2.00E-4 ohms
Tolerance 5 +/- %
Power Rating 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC4R70FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details