Vishay Intertechnology, Inc. RES .0001 OHM 5% 3W METAL STRIP WSMS5515L1000JK

Description
RES .0001ohm 5% 3W METAL STRIP
Request a Quote Datasheet
Description
RES .0001ohm 5% 3W METAL STRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .0001 OHM 5% 3W METAL STRIP - WSMS5515L1000JK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .0001 OHM 5% 3W METAL STRIP
WSMS5515L1000JK
RES .0001 OHM 5% 3W METAL STRIP WSMS5515L1000JK
RES .0001ohm 5% 3W METAL STRIP

RES .0001ohm 5% 3W METAL STRIP

Supplier's Site
Specialized Resistors - WSMSA-.0001-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
WSMSA-.0001-ND
Specialized Resistors WSMSA-.0001-ND
100 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±325ppm/°C Shunt Fixture, 40mm Pitch

100 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±325ppm/°C Shunt Fixture, 40mm Pitch

Buy Now Datasheet
Through Hole Current Sense Resistor, Wsms5515 Series, 100 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay - 27T3038 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Wsms5515 Series, 100 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
27T3038
Through Hole Current Sense Resistor, Wsms5515 Series, 100 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay 27T3038
Through Hole Current Sense Resistor, WSMS5515 Series, 100 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Through Hole Current Sense Resistor, WSMS5515 Series, 100 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSMS5515L1000JK WSMSA-.0001-ND 27T3038
Product Name RES .0001 OHM 5% 3W METAL STRIP Specialized Resistors Through Hole Current Sense Resistor, Wsms5515 Series, 100 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
Resistance Range 1.00E-4 ohms 1.00E-4 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Surface Mount Resistors - 2105123P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details