Vishay Intertechnology, Inc. Specialized Resistors WSMS2908L3000JK

Description
300 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 20mm Pitch
Request a Quote Datasheet
Description
300 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 20mm Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - WSMSB-.0003-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
WSMSB-.0003-ND
Specialized Resistors WSMSB-.0003-ND
300 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 20mm Pitch

300 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±225ppm/°C Shunt Fixture, 20mm Pitch

Buy Now Datasheet
Through Hole Current Sense Resistor, Wsms2908 Series, 300 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay - 27T3034 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Wsms2908 Series, 300 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
27T3034
Through Hole Current Sense Resistor, Wsms2908 Series, 300 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay 27T3034
Through Hole Current Sense Resistor, WSMS2908 Series, 300 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Through Hole Current Sense Resistor, WSMS2908 Series, 300 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSMSB-.0003-ND 27T3034
Product Name Specialized Resistors Through Hole Current Sense Resistor, Wsms2908 Series, 300 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing
Technology / Construction MetalAlloy MetalOxide
Resistance Range 3.00E-4 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details