Vishay Intertechnology, Inc. Connectors,Interconnects WSMS2908L2500JK

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Motor Control Composition: Wirewound Resistance (Ohms): 8.2k Power (Watts): 30 W Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Motor Control Composition: Wirewound Resistance (Ohms): 8.2k Power (Watts): 30 W Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Applications: Motor Control Composition: Wirewound Resistance (Ohms): 8.2k Power (Watts): 30 W Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Applications: Motor Control
Composition: Wirewound
Resistance (Ohms): 8.2k
Power (Watts): 30 W
Mounting Type: Requires Holder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers