Vishay Intertechnology, Inc. Specialized Resistors WSMS2908L2500JK

Description
250 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±300ppm/°C Shunt Fixture, 20mm Pitch
Request a Quote Datasheet
Description
250 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±300ppm/°C Shunt Fixture, 20mm Pitch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - WSMSB-.00025-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
WSMSB-.00025-ND
Specialized Resistors WSMSB-.00025-ND
250 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±300ppm/°C Shunt Fixture, 20mm Pitch

250 µOhms ±5% 3W Shunt, Meter Specialized Resistor Metal Element ±300ppm/°C Shunt Fixture, 20mm Pitch

Buy Now Datasheet
Current Sense Resistors - SMD 250 micro-ohm 5% Meter Shunt - WSMS2908L2500JK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 250 micro-ohm 5% Meter Shunt
WSMS2908L2500JK
Current Sense Resistors - SMD 250 micro-ohm 5% Meter Shunt WSMS2908L2500JK
Current Sense Resistors - SMD 250 micro-ohm 5% Meter Shunt

Current Sense Resistors - SMD 250 micro-ohm 5% Meter Shunt

Supplier's Site
Through Hole Current Sense Resistor, Wsms2908 Series, 250 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay - 27T3033 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Wsms2908 Series, 250 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
27T3033
Through Hole Current Sense Resistor, Wsms2908 Series, 250 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay 27T3033
Through Hole Current Sense Resistor, WSMS2908 Series, 250 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Through Hole Current Sense Resistor, WSMS2908 Series, 250 ohm, 3 W, 5%, Metal Oxide RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSMSB-.00025-ND WSMS2908L2500JK 27T3033
Product Name Specialized Resistors Current Sense Resistors - SMD 250 micro-ohm 5% Meter Shunt Through Hole Current Sense Resistor, Wsms2908 Series, 250 Ohm, 3 W, 5%, Metal Oxide Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalOxide
Resistance Range 2.50E-4 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP3R00FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers