Vishay Intertechnology, Inc. RES .003 OHM 5W 1% 5931 SMD WSLT59313L000FEB

Description
RES .003ohm 5W 1% 5931 SMD
Request a Quote Datasheet
Description
RES .003ohm 5W 1% 5931 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .003 OHM 5W 1% 5931 SMD - WSLT59313L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .003 OHM 5W 1% 5931 SMD
WSLT59313L000FEB
RES .003 OHM 5W 1% 5931 SMD WSLT59313L000FEB
RES .003ohm 5W 1% 5931 SMD

RES .003ohm 5W 1% 5931 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLTD-.003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTD-.003TR-ND
Chip Resistor - Surface Mount WSLTD-.003TR-ND
3 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 5W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLT59313L000FEB WSLTD-.003TR-ND
Product Name RES .003 OHM 5W 1% 5931 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard
Resistance Range 0.0030 ohms 0.0030 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details