Vishay Precision Group Chip Resistor - Surface Mount WSLT3921L5000FEA

Description
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLT3921L5000FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT3921L5000FEA-ND
Chip Resistor - Surface Mount WSLT3921L5000FEA-ND
500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 µOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslt3921 Series, 0.0005 Ohm, 3 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay - 54X6199 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslt3921 Series, 0.0005 Ohm, 3 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay
54X6199
Smd Current Sense Resistors, Aec-Q200 Wslt3921 Series, 0.0005 Ohm, 3 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay 54X6199
SMD Current Sense Resistors, AEC-Q200 WSLT3921 Series, 0.0005 ohm, 3 W, 1%, 3921 [1052 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLT3921 Series, 0.0005 ohm, 3 W, 1%, 3921 [1052 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSLT3921L5000FEA-ND 54X6199
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslt3921 Series, 0.0005 Ohm, 3 W, 1%, 3921 [1052 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details