Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLT39213L000FEB

Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLTC-.003TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTC-.003TR-ND
Chip Resistor - Surface Mount WSLTC-.003TR-ND
3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .003 OHM 3W 1% 3921 SMD - WSLT39213L000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .003 OHM 3W 1% 3921 SMD
WSLT39213L000FEB
RES .003 OHM 3W 1% 3921 SMD WSLT39213L000FEB
RES .003ohm 3W 1% 3921 SMD

RES .003ohm 3W 1% 3921 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLT39213L000FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT39213L000FEB
Chip Resistor - Surface Mount WSLT39213L000FEB
RES 0.003 OHM 1% 3W 3921

RES 0.003 OHM 1% 3W 3921

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSLTC-.003TR-ND WSLT39213L000FEB WSLT39213L000FEB
Product Name Chip Resistor - Surface Mount RES .003 OHM 3W 1% 3921 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers