Current Sense Resistors - SMD 3watts .002ohm 1% Learn More
2 mOhms ±1% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSLT39212L000FEB | WSLTC-.002TR-ND |
| Product Name | Current Sense Resistors - SMD 3watts .002ohm 1% Learn More | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard |
| Resistance Range | 0.0020 ohms | 0.0020 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |