Vishay Precision Group Chip Resistor - Surface Mount WSLT2512R5000FEA

Description
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLT-.5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT-.5CT-ND
Chip Resistor - Surface Mount WSLT-.5CT-ND
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLT-.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT-.5DKR-ND
Chip Resistor - Surface Mount WSLT-.5DKR-ND
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLT-.5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT-.5TR-ND
Chip Resistor - Surface Mount WSLT-.5TR-ND
500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .5 OHM 1W 1% 2512 SMD - WSLT2512R5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .5 OHM 1W 1% 2512 SMD
WSLT2512R5000FEA
RES .5 OHM 1W 1% 2512 SMD WSLT2512R5000FEA
RES .5ohm 1W 1% 2512 SMD

RES .5ohm 1W 1% 2512 SMD

Supplier's Site
Surface Mount Resistors - 6836192P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836192P
Surface Mount Resistors 6836192P
Vishay WSLT2512R5000FEA

Vishay WSLT2512R5000FEA

Supplier's Site
Surface Mount Resistors - 1679826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679826
Surface Mount Resistors 1679826
Vishay WSLT2512R5000FEA

Vishay WSLT2512R5000FEA

Supplier's Site
Res, 0R5, 1W, 2512, Metal Strip; Resistance Vishay - 41Y6273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 1W, 2512, Metal Strip; Resistance Vishay
41Y6273
Res, 0R5, 1W, 2512, Metal Strip; Resistance Vishay 41Y6273
RES, 0R5, 1W, 2512, METAL STRIP; Resistance:0.5ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R5, 1W, 2512, METAL STRIP; Resistance:0.5ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R5, 1W, 2512, Metal Strip; Resistance Vishay - 08AJ1760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 1W, 2512, Metal Strip; Resistance Vishay
08AJ1760
Res, 0R5, 1W, 2512, Metal Strip; Resistance Vishay 08AJ1760
RES, 0R5, 1W, 2512, METAL STRIP; Resistance:0.5ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R5, 1W, 2512, METAL STRIP; Resistance:0.5ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLT2512R5000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT2512R5000FEA
Chip Resistor - Surface Mount WSLT2512R5000FEA
RES 0.5 OHM 1% 1W 2512

RES 0.5 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLT-.5CT-ND WSLT2512R5000FEA 6836192P 1679826 41Y6273 WSLT2512R5000FEA
Product Name Chip Resistor - Surface Mount RES .5 OHM 1W 1% 2512 SMD Surface Mount Resistors Surface Mount Resistors Res, 0R5, 1W, 2512, Metal Strip; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy; Metal Strip Metal strip MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD473GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers