Vishay Intertechnology, Inc. RES .470 OHM 1W 1% 2512 SMD WSLT2512R4700FEB

Description
RES .470ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .470ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .470 OHM 1W 1% 2512 SMD - WSLT2512R4700FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .470 OHM 1W 1% 2512 SMD
WSLT2512R4700FEB
RES .470 OHM 1W 1% 2512 SMD WSLT2512R4700FEB
RES .470ohm 1W 1% 2512 SMD

RES .470ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLTB-.470DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.470DKR-ND
Chip Resistor - Surface Mount WSLTB-.470DKR-ND
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.470CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.470CT-ND
Chip Resistor - Surface Mount WSLTB-.470CT-ND
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.470TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.470TR-ND
Chip Resistor - Surface Mount WSLTB-.470TR-ND
470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.47 OHM 1W Resistor - 52-WSLT2512R4700FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.47 OHM 1W Resistor
52-WSLT2512R4700FEB
0.47 OHM 1W Resistor 52-WSLT2512R4700FEB
RES 0.47 OHM 1% 1W 2512 Product overview: WSLT2512R4700FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R4700FEB can be used for catalog matching and distributor lookup.

RES 0.47 OHM 1% 1W 2512 Product overview: WSLT2512R4700FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.47 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R4700FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSLT2512R4700FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLT2512R4700FEB
Resistors - Chip Resistor - Surface Mount WSLT2512R4700FEB
RES 0.47 OHM 1% 1W 2512

RES 0.47 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSLT2512R4700FEB WSLTB-.470DKR-ND 52-WSLT2512R4700FEB WSLT2512R4700FEB
Product Name RES .470 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount 0.47 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details