Vishay Intertechnology, Inc. RES .360 OHM 1W 1% 2512 SMD WSLT2512R3600FEB

Description
RES .360ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .360ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .360 OHM 1W 1% 2512 SMD - WSLT2512R3600FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .360 OHM 1W 1% 2512 SMD
WSLT2512R3600FEB
RES .360 OHM 1W 1% 2512 SMD WSLT2512R3600FEB
RES .360ohm 1W 1% 2512 SMD

RES .360ohm 1W 1% 2512 SMD

Supplier's Site
0.36 OHM 1W Resistor - 52-WSLT2512R3600FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.36 OHM 1W Resistor
52-WSLT2512R3600FEB
0.36 OHM 1W Resistor 52-WSLT2512R3600FEB
RES 0.36 OHM 1% 1W 2512 Product overview: WSLT2512R3600FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R3600FEB can be used for catalog matching and distributor lookup.

RES 0.36 OHM 1% 1W 2512 Product overview: WSLT2512R3600FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.36 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.36 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R3600FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLT2512R3600FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2512R3600FEBCT-ND
Chip Resistor - Surface Mount 541-WSLT2512R3600FEBCT-ND
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2512R3600FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2512R3600FEBTR-ND
Chip Resistor - Surface Mount 541-WSLT2512R3600FEBTR-ND
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2512R3600FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2512R3600FEBDKR-ND
Chip Resistor - Surface Mount 541-WSLT2512R3600FEBDKR-ND
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSLT2512R3600FEB 52-WSLT2512R3600FEB 541-WSLT2512R3600FEBCT-ND
Product Name RES .360 OHM 1W 1% 2512 SMD 0.36 OHM 1W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512 (6432 Metric) 2512; 2512
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Technology / Construction Metal Strip MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers