Vishay Intertechnology, Inc. RES .300 OHM 1W 1% 2512 SMD WSLT2512R3000FEB

Description
RES .300ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .300ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .300 OHM 1W 1% 2512 SMD - WSLT2512R3000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .300 OHM 1W 1% 2512 SMD
WSLT2512R3000FEB
RES .300 OHM 1W 1% 2512 SMD WSLT2512R3000FEB
RES .300ohm 1W 1% 2512 SMD

RES .300ohm 1W 1% 2512 SMD

Supplier's Site
0.3 OHM 1W Resistor - 52-WSLT2512R3000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3 OHM 1W Resistor
52-WSLT2512R3000FEB
0.3 OHM 1W Resistor 52-WSLT2512R3000FEB
RES 0.3 OHM 1% 1W 2512 Product overview: WSLT2512R3000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R3000FEB can be used for catalog matching and distributor lookup.

RES 0.3 OHM 1% 1W 2512 Product overview: WSLT2512R3000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R3000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLTB-.300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.300DKR-ND
Chip Resistor - Surface Mount WSLTB-.300DKR-ND
300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.300CT-ND
Chip Resistor - Surface Mount WSLTB-.300CT-ND
300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.300TR-ND
Chip Resistor - Surface Mount WSLTB-.300TR-ND
300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

300 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSLT2512R3000FEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSLT2512R3000FEB
Resistors - Chip Resistor - Surface Mount WSLT2512R3000FEB
RES 0.3 OHM 1% 1W 2512

RES 0.3 OHM 1% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - WSLT2512R3000FEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT2512R3000FEB
Chip Resistor - Surface Mount WSLT2512R3000FEB
RES 0.3 OHM 1% 1W 2512

RES 0.3 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLT2512R3000FEB 52-WSLT2512R3000FEB WSLTB-.300DKR-ND WSLT2512R3000FEB WSLT2512R3000FEB
Product Name RES .300 OHM 1W 1% 2512 SMD 0.3 OHM 1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 (6432 Metric)
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 4904805 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Metal foil
Mounting / Packaging Planar
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details