Vishay Precision Group RES .250 OHM 1W 1% 2512 SMD WSLT2512R2500FEB

Description
RES .250ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .250ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .250 OHM 1W 1% 2512 SMD - WSLT2512R2500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .250 OHM 1W 1% 2512 SMD
WSLT2512R2500FEB
RES .250 OHM 1W 1% 2512 SMD WSLT2512R2500FEB
RES .250ohm 1W 1% 2512 SMD

RES .250ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLTB-.250DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.250DKR-ND
Chip Resistor - Surface Mount WSLTB-.250DKR-ND
250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.250CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.250CT-ND
Chip Resistor - Surface Mount WSLTB-.250CT-ND
250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.250TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.250TR-ND
Chip Resistor - Surface Mount WSLTB-.250TR-ND
250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

250 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R25, 1W, 2512, Metal Strip; Resistance Vishay - 08AJ1759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R25, 1W, 2512, Metal Strip; Resistance Vishay
08AJ1759
Res, 0R25, 1W, 2512, Metal Strip; Resistance Vishay 08AJ1759
RES, 0R25, 1W, 2512, METAL STRIP; Resistance:0.25ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R25, 1W, 2512, METAL STRIP; Resistance:0.25ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R25, 1W, 2512, Metal Strip; Resistance Vishay - 41Y6259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R25, 1W, 2512, Metal Strip; Resistance Vishay
41Y6259
Res, 0R25, 1W, 2512, Metal Strip; Resistance Vishay 41Y6259
RES, 0R25, 1W, 2512, METAL STRIP; Resistance:0.25ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R25, 1W, 2512, METAL STRIP; Resistance:0.25ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSLT2512R2500FEB WSLTB-.250DKR-ND 08AJ1759
Product Name RES .250 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, 0R25, 1W, 2512, Metal Strip; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - RL73H2AR51FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details