Vishay Precision Group RES .2 OHM 1W 1% 2512 SMD WSLT2512R2000FEA

Description
RES .2ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .2ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .2 OHM 1W 1% 2512 SMD - WSLT2512R2000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .2 OHM 1W 1% 2512 SMD
WSLT2512R2000FEA
RES .2 OHM 1W 1% 2512 SMD WSLT2512R2000FEA
RES .2ohm 1W 1% 2512 SMD

RES .2ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLT-.2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT-.2TR-ND
Chip Resistor - Surface Mount WSLT-.2TR-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLT-.2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT-.2CT-ND
Chip Resistor - Surface Mount WSLT-.2CT-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLT-.2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT-.2DKR-ND
Chip Resistor - Surface Mount WSLT-.2DKR-ND
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLT2512R2000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT2512R2000FEA
Chip Resistor - Surface Mount WSLT2512R2000FEA
RES 0.2 OHM 1% 1W 2512

RES 0.2 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, 0R2, 1W, 2512, Metal Strip; Resistance Vishay - 08AJ1758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1W, 2512, Metal Strip; Resistance Vishay
08AJ1758
Res, 0R2, 1W, 2512, Metal Strip; Resistance Vishay 08AJ1758
RES, 0R2, 1W, 2512, METAL STRIP; Resistance:0.2ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R2, 1W, 2512, METAL STRIP; Resistance:0.2ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R2, 1W, 2512, Metal Strip; Resistance Vishay - 41Y6251 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1W, 2512, Metal Strip; Resistance Vishay
41Y6251
Res, 0R2, 1W, 2512, Metal Strip; Resistance Vishay 41Y6251
RES, 0R2, 1W, 2512, METAL STRIP; Resistance:0.2ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R2, 1W, 2512, METAL STRIP; Resistance:0.2ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number WSLT2512R2000FEA WSLT-.2TR-ND WSLT2512R2000FEA 08AJ1758
Product Name RES .2 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R2, 1W, 2512, Metal Strip; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731HTTC5R6JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details