Vishay Intertechnology, Inc. RES .180 OHM 1W 1% 2512 SMD WSLT2512R1800FEB

Description
RES .180ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .180ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .180 OHM 1W 1% 2512 SMD - WSLT2512R1800FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .180 OHM 1W 1% 2512 SMD
WSLT2512R1800FEB
RES .180 OHM 1W 1% 2512 SMD WSLT2512R1800FEB
RES .180ohm 1W 1% 2512 SMD

RES .180ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLTB-.180TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.180TR-ND
Chip Resistor - Surface Mount WSLTB-.180TR-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.180CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.180CT-ND
Chip Resistor - Surface Mount WSLTB-.180CT-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.180DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.180DKR-ND
Chip Resistor - Surface Mount WSLTB-.180DKR-ND
180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

180 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.18 OHM 1W Resistor - 52-WSLT2512R1800FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.18 OHM 1W Resistor
52-WSLT2512R1800FEB
0.18 OHM 1W Resistor 52-WSLT2512R1800FEB
RES 0.18 OHM 1% 1W 2512 Product overview: WSLT2512R1800FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R1800FEB can be used for catalog matching and distributor lookup.

RES 0.18 OHM 1% 1W 2512 Product overview: WSLT2512R1800FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.18 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.18 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R1800FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSLT2512R1800FEB WSLTB-.180TR-ND 52-WSLT2512R1800FEB
Product Name RES .180 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount 0.18 OHM 1W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED78L7FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - A138525CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details