Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLT2512R1500FEA

Description
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLT2512R1500FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT2512R1500FEA-ND
Chip Resistor - Surface Mount WSLT2512R1500FEA-ND
150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLT2512R1500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT2512R1500FEA
Chip Resistor - Surface Mount WSLT2512R1500FEA
RES 0.15 OHM 1% 1W 2512

RES 0.15 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number WSLT2512R1500FEA-ND WSLT2512R1500FEA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers