Vishay Precision Group RES .130 OHM 1W 1% 2512 SMD WSLT2512R1300FEB

Description
RES .130ohm 1W 1% 2512 SMD
Request a Quote Datasheet
Description
RES .130ohm 1W 1% 2512 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .130 OHM 1W 1% 2512 SMD - WSLT2512R1300FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .130 OHM 1W 1% 2512 SMD
WSLT2512R1300FEB
RES .130 OHM 1W 1% 2512 SMD WSLT2512R1300FEB
RES .130ohm 1W 1% 2512 SMD

RES .130ohm 1W 1% 2512 SMD

Supplier's Site
0.13 OHM 1W Resistor - 52-WSLT2512R1300FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.13 OHM 1W Resistor
52-WSLT2512R1300FEB
0.13 OHM 1W Resistor 52-WSLT2512R1300FEB
RES 0.13 OHM 1% 1W 2512 Product overview: WSLT2512R1300FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R1300FEB can be used for catalog matching and distributor lookup.

RES 0.13 OHM 1% 1W 2512 Product overview: WSLT2512R1300FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R1300FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327221-WSLT2512R1300FEB - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327221-WSLT2512R1300FEB
Resistors - Chip Resistor - Surface Mount 1327221-WSLT2512R1300FEB
Manufacturer: Vishay Dale Win Source Part Number: 1327221-WSLT2512R130 0FEB Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 130 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 275°C Case / Package: 2512 (6432 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: WSLTB-.130DKR,WSLTB- .130CT,WSLTB-.130TR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327221-WSLT2512R1300FEB
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 130 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 275°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: WSLTB-.130DKR,WSLTB-.130CT,WSLTB-.130TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.130DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.130DKR-ND
Chip Resistor - Surface Mount WSLTB-.130DKR-ND
130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.130TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.130TR-ND
Chip Resistor - Surface Mount WSLTB-.130TR-ND
130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTB-.130CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTB-.130CT-ND
Chip Resistor - Surface Mount WSLTB-.130CT-ND
130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

130 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R13, 1W, 2512, Metal Strip; Resistance Vishay - 08AJ1757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R13, 1W, 2512, Metal Strip; Resistance Vishay
08AJ1757
Res, 0R13, 1W, 2512, Metal Strip; Resistance Vishay 08AJ1757
RES, 0R13, 1W, 2512, METAL STRIP; Resistance:0.13ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R13, 1W, 2512, METAL STRIP; Resistance:0.13ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R13, 1W, 2512, Metal Strip; Resistance Vishay - 41Y6246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R13, 1W, 2512, Metal Strip; Resistance Vishay
41Y6246
Res, 0R13, 1W, 2512, Metal Strip; Resistance Vishay 41Y6246
RES, 0R13, 1W, 2512, METAL STRIP; Resistance:0.13ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R13, 1W, 2512, METAL STRIP; Resistance:0.13ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLT2512R1300FEB 52-WSLT2512R1300FEB 1327221-WSLT2512R1300FEB WSLTB-.130DKR-ND 08AJ1757
Product Name RES .130 OHM 1W 1% 2512 SMD 0.13 OHM 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R13, 1W, 2512, Metal Strip; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details