Vishay Precision Group SMD 1W Resistor WSLT2512R1000FEA

Description
1W 100mR 1% 2512 SMD Metal Strip Resistor Product overview: WSLT2512R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R1000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1W 100mR 1% 2512 SMD Metal Strip Resistor Product overview: WSLT2512R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R1000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-WSLT2512R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSLT2512R1000FEA
SMD 1W Resistor 52-WSLT2512R1000FEA
1W 100mR 1% 2512 SMD Metal Strip Resistor Product overview: WSLT2512R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R1000FEA can be used for catalog matching and distributor lookup.

1W 100mR 1% 2512 SMD Metal Strip Resistor Product overview: WSLT2512R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLT-.1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT-.1TR-ND
Chip Resistor - Surface Mount WSLT-.1TR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLT-.1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT-.1CT-ND
Chip Resistor - Surface Mount WSLT-.1CT-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLT-.1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLT-.1DKR-ND
Chip Resistor - Surface Mount WSLT-.1DKR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .1 OHM 1W 1% 2512 SMD - WSLT2512R1000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 1W 1% 2512 SMD
WSLT2512R1000FEA
RES .1 OHM 1W 1% 2512 SMD WSLT2512R1000FEA
RES .1ohm 1W 1% 2512 SMD

RES .1ohm 1W 1% 2512 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLT2512R1000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT2512R1000FEA
Chip Resistor - Surface Mount WSLT2512R1000FEA
RES 0.1 OHM 1% 1W 2512

RES 0.1 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, 0R1, 1W, 2512, Metal Strip; Resistance Vishay - 08AJ1756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, 2512, Metal Strip; Resistance Vishay
08AJ1756
Res, 0R1, 1W, 2512, Metal Strip; Resistance Vishay 08AJ1756
RES, 0R1, 1W, 2512, METAL STRIP; Resistance:0.1ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R1, 1W, 2512, METAL STRIP; Resistance:0.1ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslt2512 Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay - 54X6197 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslt2512 Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay
54X6197
Smd Current Sense Resistors, Aec-Q200 Wslt2512 Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay 54X6197
SMD Current Sense Resistors, AEC-Q200 WSLT2512 Series, 0.1 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLT2512 Series, 0.1 ohm, 1 W, 1%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 0R1, 1W, 2512, Metal Strip; Resistance Vishay - 41Y6240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, 2512, Metal Strip; Resistance Vishay
41Y6240
Res, 0R1, 1W, 2512, Metal Strip; Resistance Vishay 41Y6240
RES, 0R1, 1W, 2512, METAL STRIP; Resistance:0.1ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R1, 1W, 2512, METAL STRIP; Resistance:0.1ohm; Product Range:WSLT2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-WSLT2512R1000FEA WSLT-.1TR-ND WSLT2512R1000FEA WSLT2512R1000FEA 08AJ1756 54X6197
Product Name SMD 1W Resistor Chip Resistor - Surface Mount RES .1 OHM 1W 1% 2512 SMD Chip Resistor - Surface Mount Res, 0R1, 1W, 2512, Metal Strip; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wslt2512 Series, 0.1 Ohm, 1 W, 1%, 2512 [6432 Metric] Rohs Compliant Vishay
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers