Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .05ohms 1% Learn More WSLT2512R0500FEB

Description
Current Sense Resistors - SMD 1watt .05ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .05ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .05ohms 1% Learn More - WSLT2512R0500FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .05ohms 1% Learn More
WSLT2512R0500FEB
Current Sense Resistors - SMD 1watt .05ohms 1% Learn More WSLT2512R0500FEB
Current Sense Resistors - SMD 1watt .05ohms 1% Learn More

Current Sense Resistors - SMD 1watt .05ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10373-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10373-6-ND
Chip Resistor - Surface Mount 541-10373-6-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10373-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10373-1-ND
Chip Resistor - Surface Mount 541-10373-1-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10373-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10373-2-ND
Chip Resistor - Surface Mount 541-10373-2-ND
50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLT2512R0500FEB 541-10373-6-ND
Product Name Current Sense Resistors - SMD 1watt .05ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3572FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2-2176091-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
4 suppliers