Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLT2512R0200FEB

Description
RES 0.02 OHM 1% 1W 2512
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLT2512R0200FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2512R0200FEBCT-ND
Chip Resistor - Surface Mount 541-WSLT2512R0200FEBCT-ND
RES 0.02 OHM 1% 1W 2512

RES 0.02 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2512R0200FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2512R0200FEBDKR-ND
Chip Resistor - Surface Mount 541-WSLT2512R0200FEBDKR-ND
RES 0.02 OHM 1% 1W 2512

RES 0.02 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2512R0200FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2512R0200FEBTR-ND
Chip Resistor - Surface Mount 541-WSLT2512R0200FEBTR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watt .02ohms 1% Learn More - WSLT2512R0200FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .02ohms 1% Learn More
WSLT2512R0200FEB
Current Sense Resistors - SMD 1watt .02ohms 1% Learn More WSLT2512R0200FEB
Current Sense Resistors - SMD 1watt .02ohms 1% Learn More

Current Sense Resistors - SMD 1watt .02ohms 1% Learn More

Supplier's Site
0.02 OHM 1W Resistor - 52-WSLT2512R0200FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 1W Resistor
52-WSLT2512R0200FEB
0.02 OHM 1W Resistor 52-WSLT2512R0200FEB
RES 0.02 OHM 1% 1W 2512 Product overview: WSLT2512R0200FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R0200FEB can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 1W 2512 Product overview: WSLT2512R0200FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R0200FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 541-WSLT2512R0200FEBCT-ND WSLT2512R0200FEB 52-WSLT2512R0200FEB
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watt .02ohms 1% Learn More 0.02 OHM 1W Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Strip
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512 (6432 Metric)
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details