Manufacturer: Vishay Dale
Win Source Part Number: 1327274-WSLT2512R020
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 275°C
Case / Package: 2512 (6432 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: WSLT-.02TR,WSLT-.02D
RoHS Status: ROHS3 Compliant
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.02 OHM 1% 1W 2512 Product overview: WSLT2512R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R0200FEA can be used for catalog matching and distributor lookup.
Current Sense Resistors - SMD 1Watt 0.02Ohms 1%
RES 0.02 OHM 1% 1W 2512
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1327274-WSLT2512R0200FEA | WSLT-.02CT-ND | 52-WSLT2512R0200FEA | WSLT2512R0200FEA | WSLT2512R0200FEA |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | 0.02 OHM 1W Resistor | Current Sense Resistors - SMD 1Watt 0.02Ohms 1% | Chip Resistor - Surface Mount |
| Resistance Range | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | 0.0200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | |
| Operating Temperature | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) |