Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .01ohms 1% Learn More WSLT2512R0100FEB

Description
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More - WSLT2512R0100FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More
WSLT2512R0100FEB
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More WSLT2512R0100FEB
Current Sense Resistors - SMD 1watt .01ohms 1% Learn More

Current Sense Resistors - SMD 1watt .01ohms 1% Learn More

Supplier's Site
SMD Resistor - 52-WSLT2512R0100FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1watt .01ohms 1% Product overview: WSLT2512R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R0100FEB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .01ohms 1% Product overview: WSLT2512R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2512R0100FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLT2512R0100FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2512R0100FEBDKR-ND
Chip Resistor - Surface Mount 541-WSLT2512R0100FEBDKR-ND
RES 0.01 OHM 1% 1W 2512

RES 0.01 OHM 1% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2512R0100FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2512R0100FEBTR-ND
Chip Resistor - Surface Mount 541-WSLT2512R0100FEBTR-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2512R0100FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2512R0100FEBCT-ND
Chip Resistor - Surface Mount 541-WSLT2512R0100FEBCT-ND
RES 0.01 OHM 1% 1W 2512

RES 0.01 OHM 1% 1W 2512

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSLT2512R0100FEB 52-WSLT2512R0100FEB 541-WSLT2512R0100FEBDKR-ND
Product Name Current Sense Resistors - SMD 1watt .01ohms 1% Learn More SMD Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details