Vishay Intertechnology, Inc. RES .500 OHM 1W 1% 2010 SMD WSLT2010R5000FEB18

Description
RES .500ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .500ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .500 OHM 1W 1% 2010 SMD - WSLT2010R5000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .500 OHM 1W 1% 2010 SMD
WSLT2010R5000FEB18
RES .500 OHM 1W 1% 2010 SMD WSLT2010R5000FEB18
RES .500ohm 1W 1% 2010 SMD

RES .500ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-WSLT2010R5000FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R5000FEB18TR-ND
Chip Resistor - Surface Mount 541-WSLT2010R5000FEB18TR-ND
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R5000FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R5000FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSLT2010R5000FEB18DKR-ND
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R5000FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R5000FEB18CT-ND
Chip Resistor - Surface Mount 541-WSLT2010R5000FEB18CT-ND
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 500 MOHM 1W Resistor - 52-WSLT2010R5000FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500 MOHM 1W Resistor
52-WSLT2010R5000FEB18
SMD 500 MOHM 1W Resistor 52-WSLT2010R5000FEB18
RES SMD 500 MOHM 1% 1W 2010 Product overview: WSLT2010R5000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 MOHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 MOHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R5000FEB1 8 can be used for catalog matching and distributor lookup.

RES SMD 500 MOHM 1% 1W 2010 Product overview: WSLT2010R5000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500 MOHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500 MOHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R5000FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLT2010R5000FEB18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT2010R5000FEB18
Chip Resistor - Surface Mount WSLT2010R5000FEB18
RES 0.5 OHM 1% 1W 2010

RES 0.5 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WSLT2010R5000FEB18 541-WSLT2010R5000FEB18TR-ND 52-WSLT2010R5000FEB18 WSLT2010R5000FEB18
Product Name RES .500 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount SMD 500 MOHM 1W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details