Vishay Precision Group Chip Resistor - Surface Mount WSLT2010R5000FEA18

Description
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10112-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10112-6-ND
Chip Resistor - Surface Mount 541-10112-6-ND
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10112-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10112-1-ND
Chip Resistor - Surface Mount 541-10112-1-ND
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10112-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10112-2-ND
Chip Resistor - Surface Mount 541-10112-2-ND
500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

500 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.5 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay - 54X6194 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.5 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
54X6194
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.5 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay 54X6194
SMD Current Sense Resistors, AEC-Q200 WSLT2010 Series, 0.5 ohm, 1 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLT2010 Series, 0.5 ohm, 1 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.5 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay - 41Y6195 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.5 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay
41Y6195
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.5 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay 41Y6195
SMD Current Sense Resistors, AEC-Q200 WSLT2010 Series, 0.5 ohm, 1 W, 1%, 2010 [5025 Metric]

SMD Current Sense Resistors, AEC-Q200 WSLT2010 Series, 0.5 ohm, 1 W, 1%, 2010 [5025 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10112-6-ND 54X6194 41Y6195
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.5 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.5 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 2010; 2010 2010 2010
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details