Vishay Intertechnology, Inc. RES .470 OHM 1W 1% 2010 SMD WSLT2010R4700FEB18

Description
RES .470ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .470ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .470 OHM 1W 1% 2010 SMD - WSLT2010R4700FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .470 OHM 1W 1% 2010 SMD
WSLT2010R4700FEB18
RES .470 OHM 1W 1% 2010 SMD WSLT2010R4700FEB18
RES .470ohm 1W 1% 2010 SMD

RES .470ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLTA-.470CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.470CT-ND
Chip Resistor - Surface Mount WSLTA-.470CT-ND
470 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.470DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.470DKR-ND
Chip Resistor - Surface Mount WSLTA-.470DKR-ND
470 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.470TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.470TR-ND
Chip Resistor - Surface Mount WSLTA-.470TR-ND
470 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

470 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLT2010R4700FEB18 WSLTA-.470CT-ND
Product Name RES .470 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers