Vishay/DaleCurrent Sense Resistors - SMD 1watts .45ohm 1% Learn More
450 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
450 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
450 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.45 OHM 1% 1W 2010 Product overview: WSLT2010R4500FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.45 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.45 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R4500FEB1
RES 0.45 OHM 1% 1W 2010
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSLT2010R4500FEB18 | WSLTA-.450CT-ND | 52-WSLT2010R4500FEB18 | WSLT2010R4500FEB18 |
| Product Name | Vishay/DaleCurrent Sense Resistors - SMD 1watts .45ohm 1% Learn More | Chip Resistor - Surface Mount | 0.45 OHM 1W Resistor | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Current Sensing; General Use | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; 2010 | ||
| Resistance Range | 0.4500 ohms | 0.4500 ohms | 0.4500 ohms | 0.4500 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |