Vishay Precision Group RES .400 OHM 1W 1% 2010 SMD WSLT2010R4000FEB18

Description
RES .400ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .400ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .400 OHM 1W 1% 2010 SMD - WSLT2010R4000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .400 OHM 1W 1% 2010 SMD
WSLT2010R4000FEB18
RES .400 OHM 1W 1% 2010 SMD WSLT2010R4000FEB18
RES .400ohm 1W 1% 2010 SMD

RES .400ohm 1W 1% 2010 SMD

Supplier's Site
SMD 1W 0.4ohm Resistor - 52-WSLT2010R4000FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.4ohm Resistor
52-WSLT2010R4000FEB18
SMD 1W 0.4ohm Resistor 52-WSLT2010R4000FEB18
Fixed Resistor, Metal Strip, 1W, 0.4ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 2010, CHIP, GREEN Product overview: WSLT2010R4000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.4ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R4000FEB1 8 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 1W, 0.4ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 2010, CHIP, GREEN Product overview: WSLT2010R4000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.4ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.4ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R4000FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLTA-.400TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.400TR-ND
Chip Resistor - Surface Mount WSLTA-.400TR-ND
400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.400DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.400DKR-ND
Chip Resistor - Surface Mount WSLTA-.400DKR-ND
400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.400CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.400CT-ND
Chip Resistor - Surface Mount WSLTA-.400CT-ND
400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

400 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375537-WSLT2010R4000FEB18 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375537-WSLT2010R4000FEB18
Resistors - Chip Resistor - Surface Mount 1375537-WSLT2010R4000FEB18
Win Source Part Number: 1375537-WSLT2010R400 0FEB18 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 275°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSLT-HP Package: Tape & Reel Product Status: Active Features: Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 400 mOhms Power (Watts): 1W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375537-WSLT2010R4000FEB18
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 275°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSLT-HP
Package: Tape & Reel
Product Status: Active
Features: Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 400 mOhms
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Res, 0R4, 1W, 2010, Metal Strip; Resistance Vishay - 08AJ1753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R4, 1W, 2010, Metal Strip; Resistance Vishay
08AJ1753
Res, 0R4, 1W, 2010, Metal Strip; Resistance Vishay 08AJ1753
RES, 0R4, 1W, 2010, METAL STRIP; Resistance:0.4ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R4, 1W, 2010, METAL STRIP; Resistance:0.4ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R4, 1W, 2010, Metal Strip; Resistance Vishay - 41Y6190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R4, 1W, 2010, Metal Strip; Resistance Vishay
41Y6190
Res, 0R4, 1W, 2010, Metal Strip; Resistance Vishay 41Y6190
RES, 0R4, 1W, 2010, METAL STRIP; Resistance:0.4ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R4, 1W, 2010, METAL STRIP; Resistance:0.4ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLT2010R4000FEB18 52-WSLT2010R4000FEB18 WSLTA-.400TR-ND 1375537-WSLT2010R4000FEB18 08AJ1753
Product Name RES .400 OHM 1W 1% 2010 SMD SMD 1W 0.4ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R4, 1W, 2010, Metal Strip; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms 0.4000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details