Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLT2010R3300FEB18

Description
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLTA-.330DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.330DKR-ND
Chip Resistor - Surface Mount WSLTA-.330DKR-ND
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.330CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.330CT-ND
Chip Resistor - Surface Mount WSLTA-.330CT-ND
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.330TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.330TR-ND
Chip Resistor - Surface Mount WSLTA-.330TR-ND
330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

330 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375423-WSLT2010R3300FEB18 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375423-WSLT2010R3300FEB18
Resistors - Chip Resistor - Surface Mount 1375423-WSLT2010R3300FEB18
Win Source Part Number: 1375423-WSLT2010R330 0FEB18 Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 275°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSLT-HP Package: Tape & Reel Product Status: Active Features: Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm) Height - Seated (Max): 0.035" (0.89mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 330 mOhms Power (Watts): 1W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375423-WSLT2010R3300FEB18
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 275°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSLT-HP
Package: Tape & Reel
Product Status: Active
Features: Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 330 mOhms
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
RES .330 OHM 1W 1% 2010 SMD - WSLT2010R3300FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .330 OHM 1W 1% 2010 SMD
WSLT2010R3300FEB18
RES .330 OHM 1W 1% 2010 SMD WSLT2010R3300FEB18
RES .330ohm 1W 1% 2010 SMD

RES .330ohm 1W 1% 2010 SMD

Supplier's Site
0.33 OHM 1W Resistor - 52-WSLT2010R3300FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.33 OHM 1W Resistor
52-WSLT2010R3300FEB18
0.33 OHM 1W Resistor 52-WSLT2010R3300FEB18
RES 0.33 OHM 1% 1W 2010 Product overview: WSLT2010R3300FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R3300FEB1 8 can be used for catalog matching and distributor lookup.

RES 0.33 OHM 1% 1W 2010 Product overview: WSLT2010R3300FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.33 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R3300FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 330 MOHM 1% 1W 2010 - 873-WSLT2010R3300FEB18 - Utmel Electronic Limited
Hong Kong, China
RES SMD 330 MOHM 1% 1W 2010
873-WSLT2010R3300FEB18
RES SMD 330 MOHM 1% 1W 2010 873-WSLT2010R3300FEB18
RES SMD 330 MOHM 1% 1W 2010

RES SMD 330 MOHM 1% 1W 2010

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLTA-.330DKR-ND 1375423-WSLT2010R3300FEB18 WSLT2010R3300FEB18 52-WSLT2010R3300FEB18 873-WSLT2010R3300FEB18
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES .330 OHM 1W 1% 2010 SMD 0.33 OHM 1W Resistor RES SMD 330 MOHM 1% 1W 2010
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Metal Element
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers