Vishay Precision Group Automotive SMD 0.22 Ohm 1W Resistor WSLT2010R2200FEB18

Description
Res Metal Strip 2010 0.22 Ohm 1% 1W ±75ppm/C Pad SMD Automotive T/R Product overview: WSLT2010R2200FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.22 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.22 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R2200FEB1 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2010 0.22 Ohm 1% 1W ±75ppm/C Pad SMD Automotive T/R Product overview: WSLT2010R2200FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.22 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.22 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R2200FEB1 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.22 Ohm 1W Resistor - 52-WSLT2010R2200FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.22 Ohm 1W Resistor
52-WSLT2010R2200FEB18
Automotive SMD 0.22 Ohm 1W Resistor 52-WSLT2010R2200FEB18
Res Metal Strip 2010 0.22 Ohm 1% 1W ±75ppm/C Pad SMD Automotive T/R Product overview: WSLT2010R2200FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.22 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.22 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R2200FEB1 8 can be used for catalog matching and distributor lookup.

Res Metal Strip 2010 0.22 Ohm 1% 1W ±75ppm/C Pad SMD Automotive T/R Product overview: WSLT2010R2200FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.22 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.22 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R2200FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLTA-.220DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.220DKR-ND
Chip Resistor - Surface Mount WSLTA-.220DKR-ND
220 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.220TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.220TR-ND
Chip Resistor - Surface Mount WSLTA-.220TR-ND
220 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.220CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.220CT-ND
Chip Resistor - Surface Mount WSLTA-.220CT-ND
220 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

220 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watts .22ohm 1% Learn More - WSLT2010R2200FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watts .22ohm 1% Learn More
WSLT2010R2200FEB18
Current Sense Resistors - SMD 1watts .22ohm 1% Learn More WSLT2010R2200FEB18
Current Sense Resistors - SMD 1watts .22ohm 1% Learn More

Current Sense Resistors - SMD 1watts .22ohm 1% Learn More

Supplier's Site
Res, 0R22, 1W, 2010, Metal Strip; Resistance Vishay - 08AJ1751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 1W, 2010, Metal Strip; Resistance Vishay
08AJ1751
Res, 0R22, 1W, 2010, Metal Strip; Resistance Vishay 08AJ1751
RES, 0R22, 1W, 2010, METAL STRIP; Resistance:0.22ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R22, 1W, 2010, METAL STRIP; Resistance:0.22ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R22, 1W, 2010, Metal Strip; Resistance Vishay - 41Y6179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R22, 1W, 2010, Metal Strip; Resistance Vishay
41Y6179
Res, 0R22, 1W, 2010, Metal Strip; Resistance Vishay 41Y6179
RES, 0R22, 1W, 2010, METAL STRIP; Resistance:0.22ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R22, 1W, 2010, METAL STRIP; Resistance:0.22ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSLT2010R2200FEB18 WSLTA-.220DKR-ND WSLT2010R2200FEB18 08AJ1751
Product Name Automotive SMD 0.22 Ohm 1W Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watts .22ohm 1% Learn More Res, 0R22, 1W, 2010, Metal Strip; Resistance Vishay
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details