Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watts .2ohm 1% Learn More WSLT2010R2000FEB18

Description
Current Sense Resistors - SMD 1watts .2ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watts .2ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watts .2ohm 1% Learn More - WSLT2010R2000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watts .2ohm 1% Learn More
WSLT2010R2000FEB18
Current Sense Resistors - SMD 1watts .2ohm 1% Learn More WSLT2010R2000FEB18
Current Sense Resistors - SMD 1watts .2ohm 1% Learn More

Current Sense Resistors - SMD 1watts .2ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSLT2010R2000FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R2000FEB18TR-ND
Chip Resistor - Surface Mount 541-WSLT2010R2000FEB18TR-ND
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R2000FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R2000FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSLT2010R2000FEB18DKR-ND
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R2000FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R2000FEB18CT-ND
Chip Resistor - Surface Mount 541-WSLT2010R2000FEB18CT-ND
200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 200 MOHM 1W Resistor - 52-WSLT2010R2000FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200 MOHM 1W Resistor
52-WSLT2010R2000FEB18
SMD 200 MOHM 1W Resistor 52-WSLT2010R2000FEB18
RES SMD 200 MOHM 1% 1W 2010 Product overview: WSLT2010R2000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 MOHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 MOHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R2000FEB1 8 can be used for catalog matching and distributor lookup.

RES SMD 200 MOHM 1% 1W 2010 Product overview: WSLT2010R2000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200 MOHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200 MOHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R2000FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLT2010R2000FEB18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT2010R2000FEB18
Chip Resistor - Surface Mount WSLT2010R2000FEB18
RES 0.2 OHM 1% 1W 2010

RES 0.2 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WSLT2010R2000FEB18 541-WSLT2010R2000FEB18TR-ND 52-WSLT2010R2000FEB18 WSLT2010R2000FEB18
Product Name Current Sense Resistors - SMD 1watts .2ohm 1% Learn More Chip Resistor - Surface Mount SMD 200 MOHM 1W Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details