Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watts .15ohm 1% Learn More WSLT2010R1500FEB18

Description
Current Sense Resistors - SMD 1watts .15ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watts .15ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watts .15ohm 1% Learn More - WSLT2010R1500FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watts .15ohm 1% Learn More
WSLT2010R1500FEB18
Current Sense Resistors - SMD 1watts .15ohm 1% Learn More WSLT2010R1500FEB18
Current Sense Resistors - SMD 1watts .15ohm 1% Learn More

Current Sense Resistors - SMD 1watts .15ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLTA-.150DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.150DKR-ND
Chip Resistor - Surface Mount WSLTA-.150DKR-ND
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.150TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.150TR-ND
Chip Resistor - Surface Mount WSLTA-.150TR-ND
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.150CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.150CT-ND
Chip Resistor - Surface Mount WSLTA-.150CT-ND
150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSLT2010R1500FEB18 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSLT2010R1500FEB18
Resistors - Chip Resistor - Surface Mount WSLT2010R1500FEB18
RES 0.15 OHM 1% 1W 2010

RES 0.15 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number WSLT2010R1500FEB18 WSLTA-.150DKR-ND WSLT2010R1500FEB18
Product Name Current Sense Resistors - SMD 1watts .15ohm 1% Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 (5025 Metric)
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2176757-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers