Vishay Precision Group Chip Resistor - Surface Mount WSLT2010R1200FEB18

Description
120 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
120 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLTA-.120DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.120DKR-ND
Chip Resistor - Surface Mount WSLTA-.120DKR-ND
120 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.120TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.120TR-ND
Chip Resistor - Surface Mount WSLTA-.120TR-ND
120 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.120CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.120CT-ND
Chip Resistor - Surface Mount WSLTA-.120CT-ND
120 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

120 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1watts .12ohm 1% Learn More - WSLT2010R1200FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watts .12ohm 1% Learn More
WSLT2010R1200FEB18
Current Sense Resistors - SMD 1watts .12ohm 1% Learn More WSLT2010R1200FEB18
Current Sense Resistors - SMD 1watts .12ohm 1% Learn More

Current Sense Resistors - SMD 1watts .12ohm 1% Learn More

Supplier's Site
Res, 0R12, 1W, 2010, Metal Strip; Resistance Vishay - 08AJ1750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 1W, 2010, Metal Strip; Resistance Vishay
08AJ1750
Res, 0R12, 1W, 2010, Metal Strip; Resistance Vishay 08AJ1750
RES, 0R12, 1W, 2010, METAL STRIP; Resistance:0.12ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R12, 1W, 2010, METAL STRIP; Resistance:0.12ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R12, 1W, 2010, Metal Strip; Resistance Vishay - 41Y6171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 1W, 2010, Metal Strip; Resistance Vishay
41Y6171
Res, 0R12, 1W, 2010, Metal Strip; Resistance Vishay 41Y6171
RES, 0R12, 1W, 2010, METAL STRIP; Resistance:0.12ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R12, 1W, 2010, METAL STRIP; Resistance:0.12ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
RES 0.12 OHM 1% 1W 2010 - 873-WSLT2010R1200FEB18 - Utmel Electronic Limited
Hong Kong, China
RES 0.12 OHM 1% 1W 2010
873-WSLT2010R1200FEB18
RES 0.12 OHM 1% 1W 2010 873-WSLT2010R1200FEB18
RES 0.12 OHM 1% 1W 2010

RES 0.12 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSLTA-.120DKR-ND WSLT2010R1200FEB18 08AJ1750 873-WSLT2010R1200FEB18
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1watts .12ohm 1% Learn More Res, 0R12, 1W, 2010, Metal Strip; Resistance Vishay RES 0.12 OHM 1% 1W 2010
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy Metal Element
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) 2010; 2010 [5025 Metric] Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details