Vishay Precision Group RES .100 OHM 1W 1% 2010 SMD WSLT2010R1000FEB18

Description
RES .100ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES .100ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .100 OHM 1W 1% 2010 SMD - WSLT2010R1000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .100 OHM 1W 1% 2010 SMD
WSLT2010R1000FEB18
RES .100 OHM 1W 1% 2010 SMD WSLT2010R1000FEB18
RES .100ohm 1W 1% 2010 SMD

RES .100ohm 1W 1% 2010 SMD

Supplier's Site
0.1 OHM 1W Resistor - 52-WSLT2010R1000FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 1W Resistor
52-WSLT2010R1000FEB18
0.1 OHM 1W Resistor 52-WSLT2010R1000FEB18
RES 0.1 OHM 1% 1W 2010 Product overview: WSLT2010R1000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R1000FEB1 8 can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1W 2010 Product overview: WSLT2010R1000FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R1000FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLTA-.100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.100CT-ND
Chip Resistor - Surface Mount WSLTA-.100CT-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.100TR-ND
Chip Resistor - Surface Mount WSLTA-.100TR-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.100DKR-ND
Chip Resistor - Surface Mount WSLTA-.100DKR-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R1, 1W, 2010, Metal Strip; Resistance Vishay - 08AJ1749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, 2010, Metal Strip; Resistance Vishay
08AJ1749
Res, 0R1, 1W, 2010, Metal Strip; Resistance Vishay 08AJ1749
RES, 0R1, 1W, 2010, METAL STRIP; Resistance:0.1ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R1, 1W, 2010, METAL STRIP; Resistance:0.1ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 1W, 2010, Metal Strip; Resistance Vishay - 41Y6169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1W, 2010, Metal Strip; Resistance Vishay
41Y6169
Res, 0R1, 1W, 2010, Metal Strip; Resistance Vishay 41Y6169
RES, 0R1, 1W, 2010, METAL STRIP; Resistance:0.1ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

RES, 0R1, 1W, 2010, METAL STRIP; Resistance:0.1ohm; Product Range:WSLT2010-HP Series; Resistor Case / Package:2010 [5025 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLT2010R1000FEB18 52-WSLT2010R1000FEB18 WSLTA-.100CT-ND 08AJ1749
Product Name RES .100 OHM 1W 1% 2010 SMD 0.1 OHM 1W Resistor Chip Resistor - Surface Mount Res, 0R1, 1W, 2010, Metal Strip; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details