Vishay Precision Group Resistor-Misc WSLT2010R1000FEA18

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - WSLT2010R1000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
WSLT2010R1000FEA18
Resistor-Misc WSLT2010R1000FEA18
Resistor-Misc

Resistor-Misc

Supplier's Site
Chip Resistor - Surface Mount - 541-10111-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10111-6-ND
Chip Resistor - Surface Mount 541-10111-6-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10111-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10111-2-ND
Chip Resistor - Surface Mount 541-10111-2-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10111-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10111-1-ND
Chip Resistor - Surface Mount 541-10111-1-ND
100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSLT2010R1000FEA18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLT2010R1000FEA18
Resistors - Chip Resistor - Surface Mount WSLT2010R1000FEA18
RES 0.1 OHM 1% 1W 2010

RES 0.1 OHM 1% 1W 2010

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.1 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay - 54X6193 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.1 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
54X6193
Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.1 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay 54X6193
SMD Current Sense Resistors, AEC-Q200 WSLT2010 Series, 0.1 ohm, 1 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLT2010 Series, 0.1 ohm, 1 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLT2010R1000FEA18 541-10111-6-ND WSLT2010R1000FEA18 54X6193
Product Name Resistor-Misc Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.1 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalOxide
Mounting / Packaging 2010; 2010 2010; 2010 (5025 Metric) 2010
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Surface Mount Resistors - 2567471P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details