Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLT2010R0750FEB18

Description
75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLTA-.075DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.075DKR-ND
Chip Resistor - Surface Mount WSLTA-.075DKR-ND
75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.075TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.075TR-ND
Chip Resistor - Surface Mount WSLTA-.075TR-ND
75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.075CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.075CT-ND
Chip Resistor - Surface Mount WSLTA-.075CT-ND
75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .075 OHM 1W 1% 2010 SMD - WSLT2010R0750FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .075 OHM 1W 1% 2010 SMD
WSLT2010R0750FEB18
RES .075 OHM 1W 1% 2010 SMD WSLT2010R0750FEB18
RES .075ohm 1W 1% 2010 SMD

RES .075ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLT2010R0750FEB18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT2010R0750FEB18
Chip Resistor - Surface Mount WSLT2010R0750FEB18
RES 0.075 OHM 1% 1W 2010

RES 0.075 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSLTA-.075DKR-ND WSLT2010R0750FEB18 WSLT2010R0750FEB18
Product Name Chip Resistor - Surface Mount RES .075 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details