Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLT2010R0500FEB18

Description
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLTA-.050CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.050CT-ND
Chip Resistor - Surface Mount WSLTA-.050CT-ND
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.050DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.050DKR-ND
Chip Resistor - Surface Mount WSLTA-.050DKR-ND
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.050TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.050TR-ND
Chip Resistor - Surface Mount WSLTA-.050TR-ND
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.05 OHM 1W Resistor - 52-WSLT2010R0500FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 1W Resistor
52-WSLT2010R0500FEB18
0.05 OHM 1W Resistor 52-WSLT2010R0500FEB18
RES 0.05 OHM 1% 1W 2010 Product overview: WSLT2010R0500FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0500FEB1 8 can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 1W 2010 Product overview: WSLT2010R0500FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0500FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1watts .05ohm 1% Learn More - WSLT2010R0500FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watts .05ohm 1% Learn More
WSLT2010R0500FEB18
Current Sense Resistors - SMD 1watts .05ohm 1% Learn More WSLT2010R0500FEB18
Current Sense Resistors - SMD 1watts .05ohm 1% Learn More

Current Sense Resistors - SMD 1watts .05ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLT2010R0500FEB18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLT2010R0500FEB18
Chip Resistor - Surface Mount WSLT2010R0500FEB18
RES 0.05 OHM 1% 1W 2010

RES 0.05 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number WSLTA-.050CT-ND 52-WSLT2010R0500FEB18 WSLT2010R0500FEB18 WSLT2010R0500FEB18
Product Name Chip Resistor - Surface Mount 0.05 OHM 1W Resistor Current Sense Resistors - SMD 1watts .05ohm 1% Learn More Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers