50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Win Source Part Number: 1375563-WSLT2010R050
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 275°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSLT-HP
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.200" L x 0.100" W (5.08mm x 2.54mm)
Height - Seated (Max): 0.035" (0.89mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 50 mOhms
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
VISHAY WSLT2010R0500FEA18 SMD Current Sense Resistor, AEC-Q200 WSLT2010 Series, 0.05 ohm, 1 W, 1%, 2010 [5025 Metric] Product overview: WSLT2010R0500FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 ohm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 ohm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0500FEA1
SMD Current Sense Resistors, AEC-Q200 WSLT2010 Series, 0.05 ohm, 1 W, 1%, 2010 [5025 Metric] RoHS Compliant: Yes
SMD Current Sense Resistors, AEC-Q200 WSLT2010 Series, 0.05 ohm, 1 W, 1%, 2010 [5025 Metric]
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-10110-1-ND | 1375563-WSLT2010R0500FEA18 | 52-WSLT2010R0500FEA18 | 54X6192 | 41Y6158 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Automotive SMD 0.05 ohm 1 W Resistor | Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.05 Ohm, 1 W, 1%, 2010 [5025 Metric] Rohs Compliant Vishay | Smd Current Sense Resistors, Aec-Q200 Wslt2010 Series, 0.05 Ohm, 1 W, 1%, 2010 [5025 Metric] Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | Current Sensing | ||
| Technology / Construction | MetalAlloy | ||||
| Mounting / Packaging | 2010; 2010 | 2010 | 2010 | ||
| Resistance Range | 0.0500 ohms | 0.0500 ohms | 0.0500 ohms |