Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watts .039ohm 1% Learn More WSLT2010R0390FEB18

Description
Current Sense Resistors - SMD 1watts .039ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watts .039ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watts .039ohm 1% Learn More - WSLT2010R0390FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watts .039ohm 1% Learn More
WSLT2010R0390FEB18
Current Sense Resistors - SMD 1watts .039ohm 1% Learn More WSLT2010R0390FEB18
Current Sense Resistors - SMD 1watts .039ohm 1% Learn More

Current Sense Resistors - SMD 1watts .039ohm 1% Learn More

Supplier's Site
SMD 39 MOHM 1W Resistor - 52-WSLT2010R0390FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39 MOHM 1W Resistor
52-WSLT2010R0390FEB18
SMD 39 MOHM 1W Resistor 52-WSLT2010R0390FEB18
RES SMD 39 MOHM 1% 1W 2010 Product overview: WSLT2010R0390FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 MOHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 MOHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0390FEB1 8 can be used for catalog matching and distributor lookup.

RES SMD 39 MOHM 1% 1W 2010 Product overview: WSLT2010R0390FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 MOHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 MOHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0390FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R0390FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R0390FEB18TR-ND
Chip Resistor - Surface Mount 541-WSLT2010R0390FEB18TR-ND
39 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R0390FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R0390FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSLT2010R0390FEB18DKR-ND
39 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R0390FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R0390FEB18CT-ND
Chip Resistor - Surface Mount 541-WSLT2010R0390FEB18CT-ND
39 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

39 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSLT2010R0390FEB18 52-WSLT2010R0390FEB18 541-WSLT2010R0390FEB18TR-ND
Product Name Current Sense Resistors - SMD 1watts .039ohm 1% Learn More SMD 39 MOHM 1W Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0390 ohms 0.0390 ohms 0.0390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details