Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watts .025ohm 1% Learn More WSLT2010R0250FEB18

Description
Current Sense Resistors - SMD 1watts .025ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watts .025ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watts .025ohm 1% Learn More - WSLT2010R0250FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watts .025ohm 1% Learn More
WSLT2010R0250FEB18
Current Sense Resistors - SMD 1watts .025ohm 1% Learn More WSLT2010R0250FEB18
Current Sense Resistors - SMD 1watts .025ohm 1% Learn More

Current Sense Resistors - SMD 1watts .025ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLTA-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.025CT-ND
Chip Resistor - Surface Mount WSLTA-.025CT-ND
25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.025DKR-ND
Chip Resistor - Surface Mount WSLTA-.025DKR-ND
25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.025TR-ND
Chip Resistor - Surface Mount WSLTA-.025TR-ND
25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.025 OHM 1W Resistor - 52-WSLT2010R0250FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.025 OHM 1W Resistor
52-WSLT2010R0250FEB18
0.025 OHM 1W Resistor 52-WSLT2010R0250FEB18
RES 0.025 OHM 1% 1W 2010 Product overview: WSLT2010R0250FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0250FEB1 8 can be used for catalog matching and distributor lookup.

RES 0.025 OHM 1% 1W 2010 Product overview: WSLT2010R0250FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.025 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0250FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 0.025 OHM 1% 1W 2010 - 873-WSLT2010R0250FEB18 - Utmel Electronic Limited
Hong Kong, China
RES 0.025 OHM 1% 1W 2010
873-WSLT2010R0250FEB18
RES 0.025 OHM 1% 1W 2010 873-WSLT2010R0250FEB18
RES 0.025 OHM 1% 1W 2010

RES 0.025 OHM 1% 1W 2010

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSLT2010R0250FEB18 WSLTA-.025CT-ND 52-WSLT2010R0250FEB18 873-WSLT2010R0250FEB18
Product Name Current Sense Resistors - SMD 1watts .025ohm 1% Learn More Chip Resistor - Surface Mount 0.025 OHM 1W Resistor RES 0.025 OHM 1% 1W 2010
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers