Manufacturer: Vishay
Win Source Part Number: 903427-WSLT2010R0200
Series: WSLT-HP
Operating Temperature Range: -65°C ~ 275°C
Features: 20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2010 (5025 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLTA-.020CT, WSLTA-.020TR, WSLTA-.020DKR
20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES .020ohm 1W 1% 2010 SMD
RES 0.02 OHM 1% 1W 2010 Product overview: WSLT2010R0200FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0200FEB1
RES 0.02 OHM 1% 1W 2010
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 903427-WSLT2010R0200FEB18 | WSLTA-.020DKR-ND | WSLT2010R0200FEB18 | 52-WSLT2010R0200FEB18 | WSLT2010R0200FEB18 |
| Product Name | Chip Resistor - Surface Mount - WSLT2010R0200FEB18 | Chip Resistor - Surface Mount | RES .020 OHM 1W 1% 2010 SMD | 0.02 OHM 1W Resistor | Resistors - Chip Resistor - Surface Mount |
| Operating Temperature | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) | -65 to 275 C (-85 to 527 F) | ||
| Configuration | Single Resistor | ||||
| Category / Application | Current Sensing; General Use | ||||
| Technology / Construction | MetalAlloy | MetalOxide | |||
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 (5025 Metric) |