Vishay Intertechnology, Inc. SMD 15 MOHM 1W Resistor WSLT2010R0150FEB18

Description
RES SMD 15 MOHM 1% 1W 2010 Product overview: WSLT2010R0150FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 MOHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 MOHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0150FEB1 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 15 MOHM 1% 1W 2010 Product overview: WSLT2010R0150FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 MOHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 MOHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0150FEB1 8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15 MOHM 1W Resistor - 52-WSLT2010R0150FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 MOHM 1W Resistor
52-WSLT2010R0150FEB18
SMD 15 MOHM 1W Resistor 52-WSLT2010R0150FEB18
RES SMD 15 MOHM 1% 1W 2010 Product overview: WSLT2010R0150FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 MOHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 MOHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0150FEB1 8 can be used for catalog matching and distributor lookup.

RES SMD 15 MOHM 1% 1W 2010 Product overview: WSLT2010R0150FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 MOHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 MOHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0150FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R0150FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R0150FEB18TR-ND
Chip Resistor - Surface Mount 541-WSLT2010R0150FEB18TR-ND
15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R0150FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R0150FEB18CT-ND
Chip Resistor - Surface Mount 541-WSLT2010R0150FEB18CT-ND
15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLT2010R0150FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLT2010R0150FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSLT2010R0150FEB18DKR-ND
15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .015 OHM 1W 1% 2010 SMD - WSLT2010R0150FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 1W 1% 2010 SMD
WSLT2010R0150FEB18
RES .015 OHM 1W 1% 2010 SMD WSLT2010R0150FEB18
RES .015ohm 1W 1% 2010 SMD

RES .015ohm 1W 1% 2010 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-WSLT2010R0150FEB18 541-WSLT2010R0150FEB18TR-ND WSLT2010R0150FEB18
Product Name SMD 15 MOHM 1W Resistor Chip Resistor - Surface Mount RES .015 OHM 1W 1% 2010 SMD
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR15GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers