Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watts .01ohm 1% Learn More WSLT2010R0100FEB18

Description
Current Sense Resistors - SMD 1watts .01ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watts .01ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watts .01ohm 1% Learn More - WSLT2010R0100FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watts .01ohm 1% Learn More
WSLT2010R0100FEB18
Current Sense Resistors - SMD 1watts .01ohm 1% Learn More WSLT2010R0100FEB18
Current Sense Resistors - SMD 1watts .01ohm 1% Learn More

Current Sense Resistors - SMD 1watts .01ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLTA-.010DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.010DKR-ND
Chip Resistor - Surface Mount WSLTA-.010DKR-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.010CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.010CT-ND
Chip Resistor - Surface Mount WSLTA-.010CT-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLTA-.010TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLTA-.010TR-ND
Chip Resistor - Surface Mount WSLTA-.010TR-ND
10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 1W 0.01ohm Resistor - 52-WSLT2010R0100FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 0.01ohm Resistor
52-WSLT2010R0100FEB18
SMD 1W 0.01ohm Resistor 52-WSLT2010R0100FEB18
Fixed Resistor, Metal Strip, 1W, 0.01ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 2010, CHIP Product overview: WSLT2010R0100FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.01ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.01ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0100FEB1 8 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 1W, 0.01ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 2010, CHIP Product overview: WSLT2010R0100FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 0.01ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 0.01ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLT2010R0100FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSLT2010R0100FEB18 WSLTA-.010DKR-ND 52-WSLT2010R0100FEB18
Product Name Current Sense Resistors - SMD 1watts .01ohm 1% Learn More Chip Resistor - Surface Mount SMD 1W 0.01ohm Resistor
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details