Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt 0.1ohm 1% Learn More WSLS2512R1000FHEB

Description
Current Sense Resistors - SMD 1watt 0.1ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1watt 0.1ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt 0.1ohm 1% Learn More - WSLS2512R1000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt 0.1ohm 1% Learn More
WSLS2512R1000FHEB
Current Sense Resistors - SMD 1watt 0.1ohm 1% Learn More WSLS2512R1000FHEB
Current Sense Resistors - SMD 1watt 0.1ohm 1% Learn More

Current Sense Resistors - SMD 1watt 0.1ohm 1% Learn More

Supplier's Site
0.1 OHM 1W Resistor - 52-WSLS2512R1000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 1W Resistor
52-WSLS2512R1000FHEB
0.1 OHM 1W Resistor 52-WSLS2512R1000FHEB
RES 0.1 OHM 1% 1W 2512 Product overview: WSLS2512R1000FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLS2512R1000FHEB can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 1W 2512 Product overview: WSLS2512R1000FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLS2512R1000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLS2512R1000FHEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLS2512R1000FHEBDKR-ND
Chip Resistor - Surface Mount 541-WSLS2512R1000FHEBDKR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLS2512R1000FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLS2512R1000FHEBTR-ND
Chip Resistor - Surface Mount 541-WSLS2512R1000FHEBTR-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLS2512R1000FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLS2512R1000FHEBCT-ND
Chip Resistor - Surface Mount 541-WSLS2512R1000FHEBCT-ND
100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSLS2512R1000FHEB 52-WSLS2512R1000FHEB 541-WSLS2512R1000FHEBDKR-ND
Product Name Current Sense Resistors - SMD 1watt 0.1ohm 1% Learn More 0.1 OHM 1W Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512 (6432 Metric) 2512; 2512
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Metal Strip MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details